Samsung Electro-Mechanics Ceramic Capacitors CL10B103KB8NNND

Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B103KB8NNNDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B103KB8NNNDCT-ND
Ceramic Capacitors 1276-CL10B103KB8NNNDCT-ND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B103KB8NNNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B103KB8NNNDTR-ND
Ceramic Capacitors 1276-CL10B103KB8NNNDTR-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B103KB8NNNDDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B103KB8NNNDDKR-ND
Ceramic Capacitors 1276-CL10B103KB8NNNDDKR-ND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R - 703-CL10B103KB8NNND - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R
703-CL10B103KB8NNND
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R 703-CL10B103KB8NNND
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R

Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R

Supplier's Site
Capacitors - Ceramic Capacitors - CL10B103KB8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B103KB8NNND
Capacitors - Ceramic Capacitors CL10B103KB8NNND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B103KB8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B103KB8NNND
Ceramic Capacitors CL10B103KB8NNND
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10B103KB8NNNDCT-ND 1276-CL10B103KB8NNNDDKR-ND 703-CL10B103KB8NNND CL10B103KB8NNND CL10B103KB8NNND
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C T/R Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details