Samsung Electro-Mechanics Ceramic Capacitors CL10B103KA8WPNC

Description
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6531-1-ND
Ceramic Capacitors 1276-6531-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6531-2-ND
Ceramic Capacitors 1276-6531-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6531-6-ND
Ceramic Capacitors 1276-6531-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 10000PF 25V X7R 0603 - 703-CL10B103KA8WPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 25V X7R 0603
703-CL10B103KA8WPNC
CAP CER 10000PF 25V X7R 0603 703-CL10B103KA8WPNC
CAP CER 10000PF 25V X7R 0603

CAP CER 10000PF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6531-1-ND 1276-6531-6-ND 703-CL10B103KA8WPNC
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 10000PF 25V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details