Manufacturer: Samsung
Win Source Part Number: 866571-CL10B102KC8WP
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL10B102KC8WPJC
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
1000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1000PF 100V X7R 0603 Product overview: CL10B102KC8WPJC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B102KC8WPJC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 866571-CL10B102KC8WPJC | 1276-CL10B102KC8WPJCDKR-ND | 1276-CL10B102KC8WPJCCT-ND | 60-CL10B102KC8WPJC |
| Product Name | Ceramic Capacitors - CL10B102KC8WPJC | Ceramic Capacitors | Ceramic Capacitors | 1000PF 100V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |