Samsung Electro-Mechanics Ceramic Capacitors CL10B102KB8NNNL

Description
CAP CER 1000PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10B102KB8NNNLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KB8NNNLCT-ND
Ceramic Capacitors 1276-CL10B102KB8NNNLCT-ND
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B102KB8NNNLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KB8NNNLTR-ND
Ceramic Capacitors 1276-CL10B102KB8NNNLTR-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B102KB8NNNLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B102KB8NNNLDKR-ND
Ceramic Capacitors 1276-CL10B102KB8NNNLDKR-ND
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10B102KB8NNNL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B102KB8NNNL
Capacitors - Ceramic Capacitors CL10B102KB8NNNL
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B102KB8NNNL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B102KB8NNNL
Ceramic Capacitors CL10B102KB8NNNL
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10B102KB8NNNLCT-ND 1276-CL10B102KB8NNNLDKR-ND CL10B102KB8NNNL CL10B102KB8NNNL
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details