1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1328754-CL10B102KB8N
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
RoHS Status: ROHS3 Compliant
CAP CER 1000PF 50V X7R 0603 Product overview: CL10B102KB8NNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B102KB8NNND can be used for catalog matching and distributor lookup.
CAP CER 1000PF 50V X7R 0603
CAP CER 1000PF 50V X7R 0603
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CL10B102KB8NNND-ND | 1328754-CL10B102KB8NNND | 60-CL10B102KB8NNND | CL10B102KB8NNND | CL10B102KB8NNND |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1000PF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |