Samsung Electro-Mechanics Ceramic Capacitors CL10A476MR8NRNE

Description
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A476MR8NRNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A476MR8NRNETR-ND
Ceramic Capacitors 1276-CL10A476MR8NRNETR-ND
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 4V Capacitor
60-CL10A476MR8NRNE
47UF 4V Capacitor 60-CL10A476MR8NRNE
CAP CER 47UF 4V X5R 0603 Product overview: CL10A476MR8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A476MR8NRNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0603 Product overview: CL10A476MR8NRNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A476MR8NRNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A476MR8NRNE - 915423-CL10A476MR8NRNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A476MR8NRNE
915423-CL10A476MR8NRNE
Ceramic Capacitors - CL10A476MR8NRNE 915423-CL10A476MR8NRNE
Manufacturer: Samsung Win Source Part Number: 915423-CL10A476MR8NR NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 915423-CL10A476MR8NRNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
MLCC47UF4V 20 X5R0603 - 703-CL10A476MR8NRNE - Utmel Electronic Limited
Hong Kong, China
MLCC47UF4V 20 X5R0603
703-CL10A476MR8NRNE
MLCC47UF4V 20 X5R0603 703-CL10A476MR8NRNE
MLCC47UF4V 20 X5R0603

MLCC47UF4V 20 X5R0603

Supplier's Site
Ceramic Capacitors - CL10A476MR8NRNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A476MR8NRNE
Ceramic Capacitors CL10A476MR8NRNE
CAP CER 47UF 4V X5R 0603

CAP CER 47UF 4V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL10A476MR8NRNETR-ND 60-CL10A476MR8NRNE 915423-CL10A476MR8NRNE 703-CL10A476MR8NRNE CL10A476MR8NRNE
Product Name Ceramic Capacitors 47UF 4V Capacitor Ceramic Capacitors - CL10A476MR8NRNE MLCC47UF4V 20 X5R0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details