Samsung Electro-Mechanics Ceramic Capacitors - CL10A476MQ8QRNC CL10A476MQ8QRNC

Description
Manufacturer: Samsung Win Source Part Number: 866569-CL10A476MQ8QR NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866569-CL10A476MQ8QR NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10A476MQ8QRNC - 866569-CL10A476MQ8QRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A476MQ8QRNC
866569-CL10A476MQ8QRNC
Ceramic Capacitors - CL10A476MQ8QRNC 866569-CL10A476MQ8QRNC
Manufacturer: Samsung Win Source Part Number: 866569-CL10A476MQ8QR NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 866569-CL10A476MQ8QRNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A476MQ8QRNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A476MQ8QRNCTR-ND
Ceramic Capacitors 1276-CL10A476MQ8QRNCTR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A476MQ8QRNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A476MQ8QRNCCT-ND
Ceramic Capacitors 1276-CL10A476MQ8QRNCCT-ND
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A476MQ8QRNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A476MQ8QRNCDKR-ND
Ceramic Capacitors 1276-CL10A476MQ8QRNCDKR-ND
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-CL10A476MQ8QRNC
47UF 6.3V Capacitor 60-CL10A476MQ8QRNC
CAP CER 47UF 6.3V X5R 0603 Product overview: CL10A476MQ8QRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A476MQ8QRNC can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0603 Product overview: CL10A476MQ8QRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A476MQ8QRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A476MQ8QRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A476MQ8QRNC
6.3V 47uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
MLCC47UF6.3V 20 X5R0603 - 703-CL10A476MQ8QRNC - Utmel Electronic Limited
Hong Kong, China
MLCC47UF6.3V 20 X5R0603
703-CL10A476MQ8QRNC
MLCC47UF6.3V 20 X5R0603 703-CL10A476MQ8QRNC
MLCC47UF6.3V 20 X5R0603

MLCC47UF6.3V 20 X5R0603

Supplier's Site
Ceramic Capacitors - CL10A476MQ8QRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A476MQ8QRNC
Ceramic Capacitors CL10A476MQ8QRNC
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866569-CL10A476MQ8QRNC 1276-CL10A476MQ8QRNCTR-ND 1276-CL10A476MQ8QRNCDKR-ND 60-CL10A476MQ8QRNC CL10A476MQ8QRNC 703-CL10A476MQ8QRNC CL10A476MQ8QRNC
Product Name Ceramic Capacitors - CL10A476MQ8QRNC Ceramic Capacitors Ceramic Capacitors 47UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT MLCC47UF6.3V 20 X5R0603 Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details