Samsung Electro-Mechanics Ceramic Capacitors CL10A475MO8NNNC

Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1904-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1904-1-ND
Ceramic Capacitors 1276-1904-1-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1904-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1904-6-ND
Ceramic Capacitors 1276-1904-6-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1904-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1904-2-ND
Ceramic Capacitors 1276-1904-2-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-1904-1-ND 1276-1904-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details