Samsung Electro-Mechanics Ceramic Capacitors CL10A475KP8NNNC

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1044-6-ND
Ceramic Capacitors 1276-1044-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1044-1-ND
Ceramic Capacitors 1276-1044-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1044-2-ND
Ceramic Capacitors 1276-1044-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-CL10A475KP8NNNC
4.7UF 10V Capacitor 60-CL10A475KP8NNNC
CAP CER 4.7UF 10V X5R 0603 Product overview: CL10A475KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475KP8NNNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0603 Product overview: CL10A475KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A475KP8NNNC - 1029313-CL10A475KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A475KP8NNNC
1029313-CL10A475KP8NNNC
Ceramic Capacitors - CL10A475KP8NNNC 1029313-CL10A475KP8NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029313-CL10A475KP8N NNC Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029313-CL10A475KP8NNNC
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless
Quantity per package: 4k pcs

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A475KP8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A475KP8NNNC
10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10A475KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A475KP8NNNC
Ceramic Capacitors CL10A475KP8NNNC
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9300
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9300
CAP, 4.7UF, 10V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9299
Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9299
CAP, 4.7UF, 10V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1044-6-ND 1276-1044-1-ND 60-CL10A475KP8NNNC 1029313-CL10A475KP8NNNC CL10A475KP8NNNC CL10A475KP8NNNC 82AC9300
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitors - CL10A475KP8NNNC Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 4.7Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details