Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10A475KO8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7661009 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661009
MLCCs - Multilayer Ceramic Capacitors 7661009
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7661009P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7661009P
MLCCs - Multilayer Ceramic Capacitors 7661009P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1711205 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1711205
MLCCs - Multilayer Ceramic Capacitors 1711205
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Singapore, Singapore
4.7UF 16V Capacitor
60-CL10A475KO8NNNC
4.7UF 16V Capacitor 60-CL10A475KO8NNNC
CAP CER 4.7UF 16V X5R 0603 Product overview: CL10A475KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0603 Product overview: CL10A475KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A475KO8NNNC - 759700-CL10A475KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A475KO8NNNC
759700-CL10A475KO8NNNC
Ceramic Capacitors - CL10A475KO8NNNC 759700-CL10A475KO8NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 759700-CL10A475KO8NN NC Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 759700-CL10A475KO8NNNC
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now Datasheet
Ceramic Capacitors - 1276-1784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1784-1-ND
Ceramic Capacitors 1276-1784-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1784-6-ND
Ceramic Capacitors 1276-1784-6-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1784-2-ND
Ceramic Capacitors 1276-1784-2-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 02AH6818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
02AH6818
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 02AH6818
CAP, 4.7UF, 16V, MLCC, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL10A475KO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A475KO8NNNC
Ceramic Capacitors CL10A475KO8NNNC
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7661009 7661009P 60-CL10A475KO8NNNC 759700-CL10A475KO8NNNC 1276-1784-1-ND 1276-1784-6-ND 02AH6818 CL10A475KO8NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors - CL10A475KO8NNNC Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details