CAP CER 4.7UF 35V X5R 0603 Product overview: CL10A475KL8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A475KL8NRNC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1358598-CL10A475KL8N
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35V
Applications: General Purpose
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 4.7UF 35V X5R 0603
35V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10A475KL8NRNC | 1358598-CL10A475KL8NRNC | 1276-6794-2-ND | 1276-6794-6-ND | CL10A475KL8NRNC | CL10A475KL8NRNC |
| Product Name | 4.7UF 35V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |