Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135163-CL10A475KA8N
Capacitance: 4.7 µF
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 25 V
Dielectric: X5R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135163-CL10A475KA8NNNC |
| Product Name | Custom Parts - Custom Parts (B - D) - CL10A475KA8NNNC |