Samsung Electro-Mechanics Ceramic Capacitors CL10A474KO8NNNC

Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1897-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1897-1-ND
Ceramic Capacitors 1276-1897-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1897-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1897-2-ND
Ceramic Capacitors 1276-1897-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1897-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1897-6-ND
Ceramic Capacitors 1276-1897-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-CL10A474KO8NNNC
0.47UF 16V Capacitor 60-CL10A474KO8NNNC
CAP CER 0.47UF 16V X5R 0603 Product overview: CL10A474KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A474KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X5R 0603 Product overview: CL10A474KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A474KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A474KO8NNNC - 915421-CL10A474KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A474KO8NNNC
915421-CL10A474KO8NNNC
Ceramic Capacitors - CL10A474KO8NNNC 915421-CL10A474KO8NNNC
Manufacturer: Samsung Win Source Part Number: 915421-CL10A474KO8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.47 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1897-2, 1276-1897-1, 1276-1897-6

Manufacturer: Samsung
Win Source Part Number: 915421-CL10A474KO8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.47 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1897-2, 1276-1897-1, 1276-1897-6

Buy Now Datasheet
Ceramic Capacitors - CL10A474KO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A474KO8NNNC
Ceramic Capacitors CL10A474KO8NNNC
CAP CER 0.47UF 16V X5R 0603

CAP CER 0.47UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1897-1-ND 1276-1897-6-ND 60-CL10A474KO8NNNC 915421-CL10A474KO8NNNC CL10A474KO8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 16V Capacitor Ceramic Capacitors - CL10A474KO8NNNC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers