Samsung Electro-Mechanics Ceramic Capacitors CL10A474KA8NNNC

Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1895-6-ND
Ceramic Capacitors 1276-1895-6-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1895-1-ND
Ceramic Capacitors 1276-1895-1-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1895-2-ND
Ceramic Capacitors 1276-1895-2-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A474KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A474KA8NNNC
Ceramic Capacitors CL10A474KA8NNNC
CAP CER 0.47UF 25V X5R 0603

CAP CER 0.47UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1895-6-ND 1276-1895-1-ND CL10A474KA8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details