Samsung Electro-Mechanics Ceramic Capacitors CL10A226MQ8NRND

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A226MQ8NRNDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A226MQ8NRNDTR-ND
Ceramic Capacitors 1276-CL10A226MQ8NRNDTR-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10A226MQ8NRND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10A226MQ8NRND
Capacitors - Ceramic Capacitors CL10A226MQ8NRND
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site
Ceramic Capacitors - CL10A226MQ8NRND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A226MQ8NRND
Ceramic Capacitors CL10A226MQ8NRND
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10A226MQ8NRNDTR-ND CL10A226MQ8NRND CL10A226MQ8NRND
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details