Samsung Electro-Mechanics Ceramic Capacitors CL10A226MQ8NRNC

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1193-2-ND
Ceramic Capacitors 1276-1193-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1193-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1193-1-ND
Ceramic Capacitors 1276-1193-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1193-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1193-6-ND
Ceramic Capacitors 1276-1193-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A226MQ8NRNC - 1161718-CL10A226MQ8NRNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A226MQ8NRNC
1161718-CL10A226MQ8NRNC
Ceramic Capacitors - CL10A226MQ8NRNC 1161718-CL10A226MQ8NRNC
Win Source Part Number: 1161718-CL10A226MQ8N RNC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Win Source Part Number: 1161718-CL10A226MQ8NRNC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Buy Now
Singapore, Singapore
22UF 6.3V Capacitor
60-CL10A226MQ8NRNC
22UF 6.3V Capacitor 60-CL10A226MQ8NRNC
CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNC can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: CL10A226MQ8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MQ8NRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A226MQ8NRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A226MQ8NRNC
Ceramic Capacitors CL10A226MQ8NRNC
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1193-2-ND 1276-1193-6-ND 1161718-CL10A226MQ8NRNC 60-CL10A226MQ8NRNC CL10A226MQ8NRNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10A226MQ8NRNC 22UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details