Samsung Electronics Co., Ltd. Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories CL10A226MP8ZUNE

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories
Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)

Manufacturer: AMIS
Category: Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: LED Driver IC 4 Output AC DC Offline Switcher - - Dimming - 33-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details