Samsung Electro-Mechanics Ceramic Capacitors CL10A226MP8NUNE

Description
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1274-2-ND
Ceramic Capacitors 1276-1274-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1274-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1274-6-ND
Ceramic Capacitors 1276-1274-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1274-1-ND
Ceramic Capacitors 1276-1274-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-CL10A226MP8NUNE
22UF 10V Capacitor 60-CL10A226MP8NUNE
CAP CER 22UF 10V X5R 0603 Product overview: CL10A226MP8NUNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MP8NUNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0603 Product overview: CL10A226MP8NUNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A226MP8NUNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 974085-CL10A226MP8NUNE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974085-CL10A226MP8NUNE
Capacitors - Ceramic Capacitors 974085-CL10A226MP8NUNE
Win Source Part Number: 974085-CL10A226MP8NU NE Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1274-2,1276-127 4-6,1276-1274-1

Win Source Part Number: 974085-CL10A226MP8NUNE
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1274-2,1276-1274-6,1276-1274-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A226MP8NUNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A226MP8NUNE
10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R - 703-CL10A226MP8NUNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R
703-CL10A226MP8NUNE
Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R 703-CL10A226MP8NUNE
Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R

Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R

Supplier's Site
Ceramic Capacitors - CL10A226MP8NUNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A226MP8NUNE
Ceramic Capacitors CL10A226MP8NUNE
CAP CER 22UF 10V X5R 0603

CAP CER 22UF 10V X5R 0603

Supplier's Site Datasheet
Capacitors Rohs Compliant Samsung Electro-Mechanics - 47AK6220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Samsung Electro-Mechanics
47AK6220
Capacitors Rohs Compliant Samsung Electro-Mechanics 47AK6220
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1274-2-ND 1276-1274-6-ND 60-CL10A226MP8NUNE 974085-CL10A226MP8NUNE CL10A226MP8NUNE 703-CL10A226MP8NUNE CL10A226MP8NUNE 47AK6220
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 22uF 10V X5R 20% SMD 0603 85C T/R Ceramic Capacitors Capacitors Rohs Compliant Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details