Samsung Electro-Mechanics Ceramic Capacitors CL10A225MQ8NNNC

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1888-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1888-2-ND
Ceramic Capacitors 1276-1888-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1888-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1888-1-ND
Ceramic Capacitors 1276-1888-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A225MQ8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A225MQ8NNNC
Ceramic Capacitors CL10A225MQ8NNNC
CAP CER 2.2UF 6.3V X5R 0603

CAP CER 2.2UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-1888-2-ND CL10A225MQ8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details