Samsung Electro-Mechanics Ceramic Capacitors CL10A225KQ8NNND

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10A225KQ8NNND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL10A225KQ8NNND-ND
Ceramic Capacitors CL10A225KQ8NNND-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10A225KQ8NNND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10A225KQ8NNND
Capacitors - Ceramic Capacitors CL10A225KQ8NNND
CAP CER 2.2UF 6.3V X5R 0603

CAP CER 2.2UF 6.3V X5R 0603

Supplier's Site
Ceramic Capacitors - CL10A225KQ8NNND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A225KQ8NNND
Ceramic Capacitors CL10A225KQ8NNND
CAP CER 2.2UF 6.3V X5R 0603

CAP CER 2.2UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CL10A225KQ8NNND-ND CL10A225KQ8NNND CL10A225KQ8NNND
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers