Samsung Electro-Mechanics Ceramic Capacitors - CL10A225KA8NNNC CL10A225KA8NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 805255-CL10A225KA8NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 805255-CL10A225KA8NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10A225KA8NNNC - 805255-CL10A225KA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A225KA8NNNC
805255-CL10A225KA8NNNC
Ceramic Capacitors - CL10A225KA8NNNC 805255-CL10A225KA8NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 805255-CL10A225KA8NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 805255-CL10A225KA8NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
2.2UF 25V Capacitor
60-CL10A225KA8NNNC
2.2UF 25V Capacitor 60-CL10A225KA8NNNC
CAP CER 2.2UF 25V X5R 0603 Product overview: CL10A225KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0603 Product overview: CL10A225KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1879-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1879-2-ND
Ceramic Capacitors 1276-1879-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1879-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1879-1-ND
Ceramic Capacitors 1276-1879-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1879-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1879-6-ND
Ceramic Capacitors 1276-1879-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10A225KA8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10A225KA8NNNC
25V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10A225KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A225KA8NNNC
Ceramic Capacitors CL10A225KA8NNNC
CAP CER 2.2UF 25V X5R 0603

CAP CER 2.2UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 805255-CL10A225KA8NNNC 60-CL10A225KA8NNNC 1276-1879-2-ND 1276-1879-6-ND CL10A225KA8NNNC CL10A225KA8NNNC
Product Name Ceramic Capacitors - CL10A225KA8NNNC 2.2UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers