Samsung Electro-Mechanics Ceramic Capacitors CL10A225KA5LNNC

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1878-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1878-2-ND
Ceramic Capacitors 1276-1878-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1878-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1878-1-ND
Ceramic Capacitors 1276-1878-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1878-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1878-6-ND
Ceramic Capacitors 1276-1878-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A225KA5LNNC - 915420-CL10A225KA5LNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A225KA5LNNC
915420-CL10A225KA5LNNC
Ceramic Capacitors - CL10A225KA5LNNC 915420-CL10A225KA5LNNC
Manufacturer: Samsung Win Source Part Number: 915420-CL10A225KA5LN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1878-6, 1276-1878-2, 1276-1878-1

Manufacturer: Samsung
Win Source Part Number: 915420-CL10A225KA5LNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1878-6, 1276-1878-2, 1276-1878-1

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-CL10A225KA5LNNC
2.2UF 25V Capacitor 60-CL10A225KA5LNNC
CAP CER 2.2UF 25V X5R 0603 Product overview: CL10A225KA5LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KA5LNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0603 Product overview: CL10A225KA5LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A225KA5LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1878-2-ND 1276-1878-6-ND 915420-CL10A225KA5LNNC 60-CL10A225KA5LNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10A225KA5LNNC 2.2UF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details