Samsung Electro-Mechanics Ceramic Capacitors CL10A224KA8NNNC

Description
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1875-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1875-2-ND
Ceramic Capacitors 1276-1875-2-ND
0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R - 703-CL10A224KA8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R
703-CL10A224KA8NNNC
Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R 703-CL10A224KA8NNNC
Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R

Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1875-2-ND 703-CL10A224KA8NNNC
Product Name Ceramic Capacitors Cap Ceramic 0.22uF 25V X5R 10% SMD 0603 85C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details