Samsung Electro-Mechanics Ceramic Capacitors CL10A106MQ8NNNL

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10A106MQ8NNNL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL10A106MQ8NNNL-ND
Ceramic Capacitors CL10A106MQ8NNNL-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A106MQ8NNNL - 800880-CL10A106MQ8NNNL - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A106MQ8NNNL
800880-CL10A106MQ8NNNL
Ceramic Capacitors - CL10A106MQ8NNNL 800880-CL10A106MQ8NNNL
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800880-CL10A106MQ8NN NL Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800880-CL10A106MQ8NNNL
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
10UF 6.3V Capacitor
60-CL10A106MQ8NNNL
10UF 6.3V Capacitor 60-CL10A106MQ8NNNL
CAP CER 10UF 6.3V X5R 0603 Product overview: CL10A106MQ8NNNL from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MQ8NNNL can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0603 Product overview: CL10A106MQ8NNNL from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MQ8NNNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A106MQ8NNNL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106MQ8NNNL
Ceramic Capacitors CL10A106MQ8NNNL
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10A106MQ8NNNL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10A106MQ8NNNL
Capacitors - Ceramic Capacitors CL10A106MQ8NNNL
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CL10A106MQ8NNNL-ND 800880-CL10A106MQ8NNNL 60-CL10A106MQ8NNNL CL10A106MQ8NNNL CL10A106MQ8NNNL
Product Name Ceramic Capacitors Ceramic Capacitors - CL10A106MQ8NNNL 10UF 6.3V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details