Samsung Electro-Mechanics 10UF 10V Capacitor CL10A106MPNNHBC

Description
CAP CER 10UF 10V X5R 0603 Product overview: CL10A106MPNNHBC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MPNNHBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0603 Product overview: CL10A106MPNNHBC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MPNNHBC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL10A106MPNNHBC
10UF 10V Capacitor 60-CL10A106MPNNHBC
CAP CER 10UF 10V X5R 0603 Product overview: CL10A106MPNNHBC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MPNNHBC can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: CL10A106MPNNHBC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MPNNHBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329650-CL10A106MPNNHBC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329650-CL10A106MPNNHBC
Capacitors - Ceramic Capacitors 1329650-CL10A106MPNNHBC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329650-CL10A106MPNN HBC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Acoustic Noise Reduction Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.041" (1.05mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6775-1,1276-677 5-2,1276-6775-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329650-CL10A106MPNNHBC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Acoustic Noise Reduction
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.041" (1.05mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6775-1,1276-6775-2,1276-6775-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CL10A106MPNNHBC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106MPNNHBC
Ceramic Capacitors CL10A106MPNNHBC
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-CL10A106MPNNHBC 1329650-CL10A106MPNNHBC CL10A106MPNNHBC
Product Name 10UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details