CAP CER 10UF 25V X5R 0603 Product overview: CL10A106MA8NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A106MA8NRNC can be used for catalog matching and distributor lookup.
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Manufacturer: Samsung
Win Source Part Number: 915419-CL10A106MA8NR
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1869-6, 1276-1869-2, 1276-1869-1
CAP CER 10UF 25V X5R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10A106MA8NRNC | 1276-1869-6-ND | 1276-1869-1-ND | 915419-CL10A106MA8NRNC | CL10A106MA8NRNC |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - CL10A106MA8NRNC | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |