Samsung Electro-Mechanics Ceramic Capacitors CL10A106KQ8NNWC

Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1868-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1868-6-ND
Ceramic Capacitors 1276-1868-6-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1868-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1868-1-ND
Ceramic Capacitors 1276-1868-1-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1868-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1868-2-ND
Ceramic Capacitors 1276-1868-2-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A106KQ8NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106KQ8NNWC
Ceramic Capacitors CL10A106KQ8NNWC
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1868-6-ND 1276-1868-1-ND CL10A106KQ8NNWC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details