Samsung Electro-Mechanics Ceramic Capacitors CL10A106KP8NQSC

Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A106KP8NQSCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A106KP8NQSCTR-ND
Ceramic Capacitors 1276-CL10A106KP8NQSCTR-ND
10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A106KP8NQSC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A106KP8NQSC
Ceramic Capacitors CL10A106KP8NQSC
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10A106KP8NQSC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL10A106KP8NQSC
Capacitors - Ceramic Capacitors CL10A106KP8NQSC
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10A106KP8NQSCTR-ND CL10A106KP8NQSC CL10A106KP8NQSC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details