Samsung Electro-Mechanics Feed Through, Pass Through Capacitors CL10A105MP6NXNC

Description
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1276-6828-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1276-6828-2-ND
Feed Through, Pass Through Capacitors 1276-6828-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CL10A105MP6NXNC
1UF 10V Capacitor 60-CL10A105MP6NXNC
CAP CER 1UF 10V X5R 0603 Product overview: CL10A105MP6NXNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105MP6NXNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0603 Product overview: CL10A105MP6NXNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105MP6NXNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10A105MP6NXNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A105MP6NXNC
Ceramic Capacitors CL10A105MP6NXNC
CAP CER 1UF 10V X5R 0603

CAP CER 1UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6828-2-ND 60-CL10A105MP6NXNC CL10A105MP6NXNC
Product Name Feed Through, Pass Through Capacitors 1UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details