Samsung Electro-Mechanics Ceramic Capacitors - CL10A105MA8NNNC CL10A105MA8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866560-CL10A105MA8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1864-2, 1276-1864-1, 1276-1864-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866560-CL10A105MA8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1864-2, 1276-1864-1, 1276-1864-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10A105MA8NNNC - 866560-CL10A105MA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A105MA8NNNC
866560-CL10A105MA8NNNC
Ceramic Capacitors - CL10A105MA8NNNC 866560-CL10A105MA8NNNC
Manufacturer: Samsung Win Source Part Number: 866560-CL10A105MA8NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1864-2, 1276-1864-1, 1276-1864-6

Manufacturer: Samsung
Win Source Part Number: 866560-CL10A105MA8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1864-2, 1276-1864-1, 1276-1864-6

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-CL10A105MA8NNNC
1UF 25V Capacitor 60-CL10A105MA8NNNC
CAP CER 1UF 25V X5R 0603 Product overview: CL10A105MA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105MA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0603 Product overview: CL10A105MA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105MA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1864-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1864-2-ND
Ceramic Capacitors 1276-1864-2-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A105MA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A105MA8NNNC
Ceramic Capacitors CL10A105MA8NNNC
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 866560-CL10A105MA8NNNC 60-CL10A105MA8NNNC 1276-1864-2-ND CL10A105MA8NNNC
Product Name Ceramic Capacitors - CL10A105MA8NNNC 1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details