Samsung Electro-Mechanics Ceramic Capacitors CL10A105KO8NNWC

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10A105KO8NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNWCTR-ND
Ceramic Capacitors 1276-CL10A105KO8NNWCTR-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A105KO8NNWCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNWCCT-ND
Ceramic Capacitors 1276-CL10A105KO8NNWCCT-ND
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10A105KO8NNWCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10A105KO8NNWCDKR-ND
Ceramic Capacitors 1276-CL10A105KO8NNWCDKR-ND
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL10A105KO8NNWC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL10A105KO8NNWC
Capacitors - Ceramic Capacitors CL10A105KO8NNWC
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL10A105KO8NNWCTR-ND 1276-CL10A105KO8NNWCDKR-ND CL10A105KO8NNWC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details