Samsung Electro-Mechanics 1UF 16V Capacitor CL10A105KO8NNNC

Description
CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
60-CL10A105KO8NNNC
1UF 16V Capacitor 60-CL10A105KO8NNNC
CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7664780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7664780
MLCCs - Multilayer Ceramic Capacitors 7664780
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1034-6-ND
Ceramic Capacitors 1276-1034-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1034-1-ND
Ceramic Capacitors 1276-1034-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1034-2-ND
Ceramic Capacitors 1276-1034-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10A105KO8NNNC - 846389-CL10A105KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10A105KO8NNNC
846389-CL10A105KO8NNNC
Ceramic Capacitors - CL10A105KO8NNNC 846389-CL10A105KO8NNNC
Manufacturer: Samsung Win Source Part Number: 846389-CL10A105KO8NN NC Series: CL Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1034-2, 1276-1034-1, 1276-1034-6

Manufacturer: Samsung
Win Source Part Number: 846389-CL10A105KO8NNNC
Series: CL
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1034-2, 1276-1034-1, 1276-1034-6

Buy Now Datasheet
Ceramic Capacitors - CL10A105KO8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10A105KO8NNNC
Ceramic Capacitors CL10A105KO8NNNC
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9280
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9280
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9279
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9279
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10A105KO8NNNC 7664780 1276-1034-6-ND 1276-1034-1-ND 846389-CL10A105KO8NNNC CL10A105KO8NNNC 82AC9280
Product Name 1UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10A105KO8NNNC Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details