Samsung Electro-Mechanics Ceramic Capacitors CL10A105KO5LNNC

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1862-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1862-2-ND
Ceramic Capacitors 1276-1862-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CL10A105KO5LNNC
1UF 16V Capacitor 60-CL10A105KO5LNNC
CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO5LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO5LNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0603 Product overview: CL10A105KO5LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KO5LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1159080-CL10A105KO5LNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1159080-CL10A105KO5LNNC
Capacitors - Ceramic Capacitors 1159080-CL10A105KO5LNNC
Win Source Part Number: 1159080-CL10A105KO5L NNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.020" (0.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1862-2,1276-186 2-1,1276-1862-6 Product Status: Obsolete

Win Source Part Number: 1159080-CL10A105KO5LNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Low Profile
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.020" (0.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1862-2,1276-1862-1,1276-1862-6
Product Status: Obsolete

Buy Now Datasheet
Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R - 703-CL10A105KO5LNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R
703-CL10A105KO5LNNC
Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R 703-CL10A105KO5LNNC
Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R

Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1862-2-ND 60-CL10A105KO5LNNC 1159080-CL10A105KO5LNNC 703-CL10A105KO5LNNC
Product Name Ceramic Capacitors 1UF 16V Capacitor Capacitors - Ceramic Capacitors Cap Ceramic 1uF 16V X5R 10% SMD 0603 85C T/R
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details