Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Camera Modules
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
CAP CER 1UF 35V X5R 0603 Product overview: CL10A105KL8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10A105KL8NNNC can be used for catalog matching and distributor lookup.
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 1UF 35V X5R 0603
CAP CER 1UF 35V X5R 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10A105KL8NNNC | 1276-1861-1-ND | 1276-1861-6-ND | CL10A105KL8NNNC | 703-CL10A105KL8NNNC | |
| Product Name | Sensors, Transducers - Optical Sensors - Camera Modules | 1UF 35V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | CAP CER 1UF 35V X5R 0603 |
| Capacitance Range | 0.2200 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 15000 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |
| WVAC | 15000 volts | 35 volts | 35 volts | 35 volts | 35 volts | |
| Packing Method | Bulk; Bulk | Tape & Reel (TR) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) |