CAP CER 470NF 10V X7S 0402
CAP CER 470NF 10V X7S 0402
CAP CER 470NF 10V X7S 0402
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1276-CL05Y474KP5VPJCCT-ND | 1276-CL05Y474KP5VPJCDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |