Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Thermal Accessories
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
CAP CER 0.22UF 10V X7S 0402 Product overview: CL05Y224KP5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05Y224KP5VPNC can be used for catalog matching and distributor lookup.
0.22µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.22µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.22µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05Y224KP5VPNC | 1276-CL05Y224KP5VPNCTR-ND | 1276-CL05Y224KP5VPNCDKR-ND | |
| Product Name | Fans, Thermal Management - Thermal - Thermal Accessories | 0.22UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 15000 volts | 10 volts | 10 volts | 10 volts |
| WVAC | 15000 volts | 10 volts | 10 volts | 10 volts |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |