Samsung Electro-Mechanics Ceramic Capacitors CL05X226MS6NUW8

Description
0402 22UF X6S 2.5V 20%
Request a Quote Datasheet
Description
0402 22UF X6S 2.5V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05X226MS6NUW8TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05X226MS6NUW8TR-ND
Ceramic Capacitors 1276-CL05X226MS6NUW8TR-ND
0402 22UF X6S 2.5V 20%

0402 22UF X6S 2.5V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05X226MS6NUW8DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05X226MS6NUW8DKR-ND
Ceramic Capacitors 1276-CL05X226MS6NUW8DKR-ND
0402 22UF X6S 2.5V 20%

0402 22UF X6S 2.5V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05X226MS6NUW8CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05X226MS6NUW8CT-ND
Ceramic Capacitors 1276-CL05X226MS6NUW8CT-ND
0402 22UF X6S 2.5V 20%

0402 22UF X6S 2.5V 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL05X226MS6NUW8TR-ND 1276-CL05X226MS6NUW8DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details