Samsung Electro-Mechanics Ceramic Capacitors - CL05F333ZA5NNNC CL05F333ZA5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866558-CL05F333ZA5NN NC Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 0.033 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1747-6, 1276-1747-2, 1276-1747-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866558-CL05F333ZA5NN NC Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 0.033 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1747-6, 1276-1747-2, 1276-1747-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05F333ZA5NNNC - 866558-CL05F333ZA5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05F333ZA5NNNC
866558-CL05F333ZA5NNNC
Ceramic Capacitors - CL05F333ZA5NNNC 866558-CL05F333ZA5NNNC
Manufacturer: Samsung Win Source Part Number: 866558-CL05F333ZA5NN NC Series: CL Operating Temperature Range: -30°C ~ 85°C Features: 0.033 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1747-6, 1276-1747-2, 1276-1747-1

Manufacturer: Samsung
Win Source Part Number: 866558-CL05F333ZA5NNNC
Series: CL
Operating Temperature Range: -30°C ~ 85°C
Features: 0.033 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1747-6, 1276-1747-2, 1276-1747-1

Buy Now Datasheet
Singapore, Singapore
0.033UF 25V Capacitor
60-CL05F333ZA5NNNC
0.033UF 25V Capacitor 60-CL05F333ZA5NNNC
CAP CER 0.033UF 25V Y5V 0402 Product overview: CL05F333ZA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05F333ZA5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 25V Y5V 0402 Product overview: CL05F333ZA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05F333ZA5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05F333ZA5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05F333ZA5NNNC
Capacitors - Ceramic Capacitors CL05F333ZA5NNNC
CAP CER 0.033UF 25V Y5V 0402

CAP CER 0.033UF 25V Y5V 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 866558-CL05F333ZA5NNNC 60-CL05F333ZA5NNNC CL05F333ZA5NNNC
Product Name Ceramic Capacitors - CL05F333ZA5NNNC 0.033UF 25V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric)
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details