Samsung Electro-Mechanics Ceramic Capacitors CL05F104ZO5NNNC

Description
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1004-1-ND
Ceramic Capacitors 1276-1004-1-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1004-2-ND
Ceramic Capacitors 1276-1004-2-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1004-6-ND
Ceramic Capacitors 1276-1004-6-ND
0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-CL05F104ZO5NNNC
0.1UF 16V Capacitor 60-CL05F104ZO5NNNC
CAP CER 0.1UF 16V Y5V 0402 Product overview: CL05F104ZO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05F104ZO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V Y5V 0402 Product overview: CL05F104ZO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05F104ZO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R - 703-CL05F104ZO5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R
703-CL05F104ZO5NNNC
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R 703-CL05F104ZO5NNNC
Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R

Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R

Supplier's Site
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9271
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9271
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9272
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9272
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1004-1-ND 1276-1004-6-ND 60-CL05F104ZO5NNNC 703-CL05F104ZO5NNNC 82AC9271
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 16V Capacitor Cap Ceramic 0.1uF 16V Y5V -20% to 80% SMD 0402 85C T/R Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Y5V
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers