Samsung Electro-Mechanics Ceramic Capacitors CL05F104ZA5NNNC

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1739-2-ND
Ceramic Capacitors 1276-1739-2-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

0.1µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05F104ZA5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05F104ZA5NNNC
Ceramic Capacitors CL05F104ZA5NNNC
CAP CER 0.1UF 25V Y5V 0402

CAP CER 0.1UF 25V Y5V 0402

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9269
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9269
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9270
Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9270
CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1739-2-ND CL05F104ZA5NNNC 82AC9269
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details