Samsung Electro-Mechanics Ceramic Capacitors - CL05C8R2CB5NNNC CL05C8R2CB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915416-CL05C8R2CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1729-6, 1276-1729-1, 1276-1729-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915416-CL05C8R2CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1729-6, 1276-1729-1, 1276-1729-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C8R2CB5NNNC - 915416-CL05C8R2CB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C8R2CB5NNNC
915416-CL05C8R2CB5NNNC
Ceramic Capacitors - CL05C8R2CB5NNNC 915416-CL05C8R2CB5NNNC
Manufacturer: Samsung Win Source Part Number: 915416-CL05C8R2CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1729-6, 1276-1729-1, 1276-1729-2

Manufacturer: Samsung
Win Source Part Number: 915416-CL05C8R2CB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1729-6, 1276-1729-1, 1276-1729-2

Buy Now Datasheet
Singapore, Singapore
8.2PF 50V Capacitor
60-CL05C8R2CB5NNNC
8.2PF 50V Capacitor 60-CL05C8R2CB5NNNC
CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: CL05C8R2CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C8R2CB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 50V C0G/NP0 0402 Product overview: CL05C8R2CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C8R2CB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9267
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9267
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9268
Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9268
CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 8.2PF, 50V, MLCC, 0402; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05C8R2CB5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05C8R2CB5NNNC
Capacitors - Ceramic Capacitors CL05C8R2CB5NNNC
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - CL05C8R2CB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C8R2CB5NNNC
Ceramic Capacitors CL05C8R2CB5NNNC
CAP CER 8.2PF 50V C0G/NP0 0402

CAP CER 8.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915416-CL05C8R2CB5NNNC 60-CL05C8R2CB5NNNC 82AC9267 CL05C8R2CB5NNNC CL05C8R2CB5NNNC
Product Name Ceramic Capacitors - CL05C8R2CB5NNNC 8.2PF 50V Capacitor Cap, 8.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details