Samsung Electro-Mechanics Ceramic Capacitors CL05C6R8CB5NNNC

Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1721-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1721-6-ND
Ceramic Capacitors 1276-1721-6-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1721-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1721-2-ND
Ceramic Capacitors 1276-1721-2-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1721-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1721-1-ND
Ceramic Capacitors 1276-1721-1-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C6R8CB5NNNC - 915415-CL05C6R8CB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C6R8CB5NNNC
915415-CL05C6R8CB5NNNC
Ceramic Capacitors - CL05C6R8CB5NNNC 915415-CL05C6R8CB5NNNC
Manufacturer: Samsung Win Source Part Number: 915415-CL05C6R8CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1721-1, 1276-1721-2, 1276-1721-6

Manufacturer: Samsung
Win Source Part Number: 915415-CL05C6R8CB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1721-1, 1276-1721-2, 1276-1721-6

Buy Now Datasheet
Singapore, Singapore
6.8PF 50V Capacitor
60-CL05C6R8CB5NNNC
6.8PF 50V Capacitor 60-CL05C6R8CB5NNNC
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: CL05C6R8CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C6R8CB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: CL05C6R8CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C6R8CB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05C6R8CB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C6R8CB5NNNC
Ceramic Capacitors CL05C6R8CB5NNNC
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1721-6-ND 1276-1721-2-ND 915415-CL05C6R8CB5NNNC 60-CL05C6R8CB5NNNC CL05C6R8CB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05C6R8CB5NNNC 6.8PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers