Samsung Electro-Mechanics 62PF 50V Capacitor CL05C620JB5NNNC

Description
CAP CER 62PF 50V C0G/NP0 0402 Product overview: CL05C620JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C620JB5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 62PF 50V C0G/NP0 0402 Product overview: CL05C620JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C620JB5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
62PF 50V Capacitor
60-CL05C620JB5NNNC
62PF 50V Capacitor 60-CL05C620JB5NNNC
CAP CER 62PF 50V C0G/NP0 0402 Product overview: CL05C620JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C620JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 62PF 50V C0G/NP0 0402 Product overview: CL05C620JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C620JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05C620JB5NNNC - 866554-CL05C620JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C620JB5NNNC
866554-CL05C620JB5NNNC
Ceramic Capacitors - CL05C620JB5NNNC 866554-CL05C620JB5NNNC
Manufacturer: Samsung Win Source Part Number: 866554-CL05C620JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 62 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1714-6, 1276-1714-2, 1276-1714-1

Manufacturer: Samsung
Win Source Part Number: 866554-CL05C620JB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 62 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1714-6, 1276-1714-2, 1276-1714-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL05C620JB5NNNC 866554-CL05C620JB5NNNC
Product Name 62PF 50V Capacitor Ceramic Capacitors - CL05C620JB5NNNC
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details