Samsung Electro-Mechanics Ceramic Capacitors CL05C560JB5NNNC

Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1707-2-ND
Ceramic Capacitors 1276-1707-2-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C560JB5NNNC - 800943-CL05C560JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C560JB5NNNC
800943-CL05C560JB5NNNC
Ceramic Capacitors - CL05C560JB5NNNC 800943-CL05C560JB5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800943-CL05C560JB5NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 56pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800943-CL05C560JB5NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 56pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
56PF 50V Capacitor
60-CL05C560JB5NNNC
56PF 50V Capacitor 60-CL05C560JB5NNNC
CAP CER 56PF 50V C0G/NP0 0402 Product overview: CL05C560JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C560JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 56PF 50V C0G/NP0 0402 Product overview: CL05C560JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C560JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R - 703-CL05C560JB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R
703-CL05C560JB5NNNC
Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R 703-CL05C560JB5NNNC
Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R

Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05C560JB5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05C560JB5NNNC
50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1707-2-ND 800943-CL05C560JB5NNNC 60-CL05C560JB5NNNC 703-CL05C560JB5NNNC CL05C560JB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL05C560JB5NNNC 56PF 50V Capacitor Cap Ceramic 56pF 50V C0G 5% Pad SMD 0402 125°C T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details