Samsung Electro-Mechanics Ceramic Capacitors - CL05C470JB5NNNC CL05C470JB5NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709896-CL05C470JB5NN NC Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709896-CL05C470JB5NN NC Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C470JB5NNNC - 709896-CL05C470JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C470JB5NNNC
709896-CL05C470JB5NNNC
Ceramic Capacitors - CL05C470JB5NNNC 709896-CL05C470JB5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 709896-CL05C470JB5NN NC Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 47pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 709896-CL05C470JB5NNNC
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 47pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Singapore, Singapore
47PF 50V Capacitor
60-CL05C470JB5NNNC
47PF 50V Capacitor 60-CL05C470JB5NNNC
CAP CER 47PF 50V C0G/NP0 0402 Product overview: CL05C470JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C470JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0402 Product overview: CL05C470JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C470JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1699-2-ND
Ceramic Capacitors 1276-1699-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1699-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1699-6-ND
Ceramic Capacitors 1276-1699-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1699-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1699-1-ND
Ceramic Capacitors 1276-1699-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05C470JB5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05C470JB5NNNC
50V 47pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05C470JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C470JB5NNNC
Ceramic Capacitors CL05C470JB5NNNC
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAP CER 47PF 50V C0G/NP0 0402 - 703-CL05C470JB5NNNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 47PF 50V C0G/NP0 0402
703-CL05C470JB5NNNC
CAP CER 47PF 50V C0G/NP0 0402 703-CL05C470JB5NNNC
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 709896-CL05C470JB5NNNC 60-CL05C470JB5NNNC 1276-1699-2-ND 1276-1699-6-ND CL05C470JB5NNNC CL05C470JB5NNNC 703-CL05C470JB5NNNC
Product Name Ceramic Capacitors - CL05C470JB5NNNC 47PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 47PF 50V C0G/NP0 0402
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details