Samsung Electronics Co., Ltd. Ceramic Capacitors - CL05C3R9CBNC CL05C3R9CBNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120475-CL05C3R9CBNC Voltage Rating: 50 V Capacitance: 3.9 pF Temperature Coefficient: 30 ppm/°C Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120475-CL05C3R9CBNC Voltage Rating: 50 V Capacitance: 3.9 pF Temperature Coefficient: 30 ppm/°C Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C3R9CBNC - 1120475-CL05C3R9CBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C3R9CBNC
1120475-CL05C3R9CBNC
Ceramic Capacitors - CL05C3R9CBNC 1120475-CL05C3R9CBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120475-CL05C3R9CBNC Voltage Rating: 50 V Capacitance: 3.9 pF Temperature Coefficient: 30 ppm/°C Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120475-CL05C3R9CBNC
Voltage Rating: 50 V
Capacitance: 3.9 pF
Temperature Coefficient: 30 ppm/°C
Height: 550 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
3.9 pF 0.25pF 50V Capacitor
60-CL05C3R9CBNC
3.9 pF 0.25pF 50V Capacitor 60-CL05C3R9CBNC
Chip Capacitor 0402(1005) C0G 3.9 pF ??0.25pF 50V Standard 7 Product overview: CL05C3R9CBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 pF, 0.25pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9 pF, 0.25pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C3R9CBNC can be used for catalog matching and distributor lookup.

Chip Capacitor 0402(1005) C0G 3.9 pF ??0.25pF 50V Standard 7 Product overview: CL05C3R9CBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 pF, 0.25pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9 pF, 0.25pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C3R9CBNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1120475-CL05C3R9CBNC 60-CL05C3R9CBNC
Product Name Ceramic Capacitors - CL05C3R9CBNC 3.9 pF 0.25pF 50V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details