Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL05C331JB5NNNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330480-CL05C331JB5N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1685-6,1276-168 5-1,1276-1685-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330480-CL05C331JB5N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1685-6,1276-168 5-1,1276-1685-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330480-CL05C331JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330480-CL05C331JB5NNNC
Capacitors - Ceramic Capacitors 1330480-CL05C331JB5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330480-CL05C331JB5N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1685-6,1276-168 5-1,1276-1685-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330480-CL05C331JB5NNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1685-6,1276-1685-1,1276-1685-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-CL05C331JB5NNNC
330PF 50V Capacitor 60-CL05C331JB5NNNC
CAP CER 330PF 50V C0G/NP0 0402 Product overview: CL05C331JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C331JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0402 Product overview: CL05C331JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C331JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1685-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1685-6-ND
Ceramic Capacitors 1276-1685-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1685-2-ND
Ceramic Capacitors 1276-1685-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1685-1-ND
Ceramic Capacitors 1276-1685-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R - 703-CL05C331JB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R
703-CL05C331JB5NNNC
Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R 703-CL05C331JB5NNNC
Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R

Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R

Supplier's Site
Ceramic Capacitors - CL05C331JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C331JB5NNNC
Ceramic Capacitors CL05C331JB5NNNC
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05C331JB5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05C331JB5NNNC
50V 330pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330480-CL05C331JB5NNNC 60-CL05C331JB5NNNC 1276-1685-6-ND 1276-1685-2-ND 703-CL05C331JB5NNNC CL05C331JB5NNNC CL05C331JB5NNNC
Product Name Capacitors - Ceramic Capacitors 330PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Ceramic 330pF 50V C0G 5% SMD 0402 125C T/R Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details