Samsung Electro-Mechanics Ceramic Capacitors CL05C330JB51PNC

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6515-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6515-6-ND
Ceramic Capacitors 1276-6515-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6515-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6515-1-ND
Ceramic Capacitors 1276-6515-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6515-2-ND
Ceramic Capacitors 1276-6515-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C330JB51PNC - 866549-CL05C330JB51PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C330JB51PNC
866549-CL05C330JB51PNC
Ceramic Capacitors - CL05C330JB51PNC 866549-CL05C330JB51PNC
Manufacturer: Samsung Win Source Part Number: 866549-CL05C330JB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6515-2, 1276-6515-1, 1276-6515-6

Manufacturer: Samsung
Win Source Part Number: 866549-CL05C330JB51PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6515-2, 1276-6515-1, 1276-6515-6

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-CL05C330JB51PNC
33PF 50V Capacitor 60-CL05C330JB51PNC
CAP CER 33PF 50V NP0 0402 Product overview: CL05C330JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C330JB51PNC can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V NP0 0402 Product overview: CL05C330JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C330JB51PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2575910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575910
MLCCs - Multilayer Ceramic Capacitors 2575910
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575910P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575910P
MLCCs - Multilayer Ceramic Capacitors 2575910P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575648 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575648
MLCCs - Multilayer Ceramic Capacitors 2575648
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL05C330JB51PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C330JB51PNC
Ceramic Capacitors CL05C330JB51PNC
CAP CER 33PF 50V NP0 0402

CAP CER 33PF 50V NP0 0402

Supplier's Site Datasheet
CAP CER 33PF 50V NP0 0402 - 703-CL05C330JB51PNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 33PF 50V NP0 0402
703-CL05C330JB51PNC
CAP CER 33PF 50V NP0 0402 703-CL05C330JB51PNC
CAP CER 33PF 50V NP0 0402

CAP CER 33PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6515-6-ND 1276-6515-1-ND 866549-CL05C330JB51PNC 60-CL05C330JB51PNC 2575910 CL05C330JB51PNC 703-CL05C330JB51PNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05C330JB51PNC 33PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors CAP CER 33PF 50V NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details