Samsung Electro-Mechanics Ceramic Capacitors CL05C2R2CB5NNNC

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1271-2-ND
Ceramic Capacitors 1276-1271-2-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C2R2CB5NNNC - 866547-CL05C2R2CB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C2R2CB5NNNC
866547-CL05C2R2CB5NNNC
Ceramic Capacitors - CL05C2R2CB5NNNC 866547-CL05C2R2CB5NNNC
Manufacturer: Samsung Win Source Part Number: 866547-CL05C2R2CB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1271-6, 1276-1271-2, 1276-1271-1

Manufacturer: Samsung
Win Source Part Number: 866547-CL05C2R2CB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1271-6, 1276-1271-2, 1276-1271-1

Buy Now Datasheet
Singapore, Singapore
2.2PF 50V Capacitor
60-CL05C2R2CB5NNNC
2.2PF 50V Capacitor 60-CL05C2R2CB5NNNC
CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: CL05C2R2CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C2R2CB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: CL05C2R2CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C2R2CB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9252
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9252
CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9251
Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9251
CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0402; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05C2R2CB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C2R2CB5NNNC
Ceramic Capacitors CL05C2R2CB5NNNC
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1271-2-ND 866547-CL05C2R2CB5NNNC 60-CL05C2R2CB5NNNC 82AC9252 CL05C2R2CB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL05C2R2CB5NNNC 2.2PF 50V Capacitor Cap, 2.2Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Film Capacitors - 106PHB400K2J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details