Samsung Electro-Mechanics Ceramic Capacitors - CL05C240JB5NNNC CL05C240JB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866545-CL05C240JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1670-1, 1276-1670-2, 1276-1670-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866545-CL05C240JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1670-1, 1276-1670-2, 1276-1670-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C240JB5NNNC - 866545-CL05C240JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C240JB5NNNC
866545-CL05C240JB5NNNC
Ceramic Capacitors - CL05C240JB5NNNC 866545-CL05C240JB5NNNC
Manufacturer: Samsung Win Source Part Number: 866545-CL05C240JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1670-1, 1276-1670-2, 1276-1670-6

Manufacturer: Samsung
Win Source Part Number: 866545-CL05C240JB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 24 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1670-1, 1276-1670-2, 1276-1670-6

Buy Now Datasheet
Singapore, Singapore
24PF 50V Capacitor
60-CL05C240JB5NNNC
24PF 50V Capacitor 60-CL05C240JB5NNNC
CAP CER 24PF 50V C0G/NP0 0402 Product overview: CL05C240JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C240JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 24PF 50V C0G/NP0 0402 Product overview: CL05C240JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C240JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05C240JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C240JB5NNNC
Ceramic Capacitors CL05C240JB5NNNC
CAP CER 24PF 50V C0G/NP0 0402

CAP CER 24PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 866545-CL05C240JB5NNNC 60-CL05C240JB5NNNC CL05C240JB5NNNC
Product Name Ceramic Capacitors - CL05C240JB5NNNC 24PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details